Texas Instruments TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVT

Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A3160DBVT - Texas Instruments
Dallas, TX, United States
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A3160DBVT
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVT
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 5V 5.5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A3160DBVT
100MHz 5V 5.5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A3160DBVT
100MHz SPDT Analog Switch, 5V, 1.65-5.5V, 900mR, SOT-23-6 Product overview: TS5A3160DBVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVT can be used for catalog matching and distributor lookup.

100MHz SPDT Analog Switch, 5V, 1.65-5.5V, 900mR, SOT-23-6 Product overview: TS5A3160DBVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT - 1114438-TS5A3160DBVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT
1114438-TS5A3160DBVT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT 1114438-TS5A3160DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1114438-TS5A3160DBVT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36.5pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 13ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114438-TS5A3160DBVT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36.5pC
Crosstalk: -64dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6ns, 13ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-41872-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-41872-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-41872-1-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-41872-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-41872-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-41872-2-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
 - TS5A3160DBVT - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, PDSO6

SPDT, 1 Func, 1 Channel, PDSO6

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3160DBVT
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3160DBVT
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3160DBVT
Analog Switches, Multiplexers, Demultiplexers TS5A3160DBVT
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3160DBVT 747-TS5A3160DBVT 1114438-TS5A3160DBVT 296-41872-1-ND TS5A3160DBVT TS5A3160DBVT TS5A3160DBVT
Product Name TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 100MHz 5V 5.5V SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVT Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.0500 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers