Texas Instruments TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359YZPR

Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer - TS5A3359YZPR - Texas Instruments
Dallas, TX, United States
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer
TS5A3359YZPR
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359YZPR
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85

1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer 8-DSBGA -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23179-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23179-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-23179-2-ND
1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23179-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23179-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-23179-1-ND
1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23179-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23179-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-23179-6-ND
1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Singapore, Singapore
75MHz 5V Analog Switch and Multiplexer IC
747-TS5A3359YZPR
75MHz 5V Analog Switch and Multiplexer IC 747-TS5A3359YZPR
75MHz 1-Ch 3:1 Analog Mux IC, 5V, Single Supply, SM Product overview: TS5A3359YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359YZPR can be used for catalog matching and distributor lookup.

75MHz 1-Ch 3:1 Analog Mux IC, 5V, Single Supply, SM Product overview: TS5A3359YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR - 035184-TS5A3359YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR
035184-TS5A3359YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR 035184-TS5A3359YZPR
Manufacturer: Texas Instruments Win Source Part Number: 035184-TS5A3359YZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP3T -3db Bandwidth: 75MHz Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 21ns, 10.5ns Channel Capacitance(CS off, CD off): 18pF, 54pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035184-TS5A3359YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 75MHz
Charge Injection: 20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 21ns, 10.5ns
Channel Capacitance(CS off, CD off): 18pF, 54pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3359YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A3359YZPR
1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3359YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3359YZPR
IC SWITCH SP3T 8DSBGA

IC SWITCH SP3T 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3359YZPR 296-23179-2-ND 747-TS5A3359YZPR 035184-TS5A3359YZPR TS5A3359YZPR TS5A3359YZPR
Product Name TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 75MHz 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359YZPR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products