Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP
5-V, 3:1, 1-channel analog multiplexer 8-VSSOP -40 to 85 Product overview: TS5A3357DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3357DCURG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081818-TS5A3357DCURG
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 334MHz
Charge Injection: 3.4pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: TS5A3357
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 4.5pF, 10.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): FSUSB63UMX; TS5A3357DCUR; TS5A3357DCUT; TS5A3357DCUTG4;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC SWITCH SP3T SINGLE 8VSSOP
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A3357DCURG4 | TS5A3357DCURG4-ND | 747-TS5A3357DCURG4 | 081818-TS5A3357DCURG4 | TS5A3357DCURG4 | TS5A3357DCURG4 |
| Product Name | TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCURG4 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X SP3T | 3x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 9 ohms | 15 ohms | 0.1000 ohms | 15 ohms |