Texas Instruments TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DCKR

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3167DCKR - Texas Instruments
Dallas, TX, United States
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3167DCKR
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DCKR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17753-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17753-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17753-6-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17753-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17753-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17753-1-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17753-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17753-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17753-2-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR - 035182-TS5A3167DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR
035182-TS5A3167DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR 035182-TS5A3167DCKR
Manufacturer: Texas Instruments Win Source Part Number: 035182-TS5A3167DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 150MHz Charge Injection: 6pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 035182-TS5A3167DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3167DCKR
Analog Switch and Multiplexer IC 747-TS5A3167DCKR
Analog Switch Single SPST 5-Pin SC-70 T/R Product overview: TS5A3167DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DCKR can be used for catalog matching and distributor lookup.

Analog Switch Single SPST 5-Pin SC-70 T/R Product overview: TS5A3167DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3167DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A3167DCKR
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3167DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3167DCKR
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3167DCKR 296-17753-6-ND 035182-TS5A3167DCKR 747-TS5A3167DCKR TS5A3167DCKR TS5A3167DCKR
Product Name TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DCKR Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWRG4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4 - 202355-CD4051BQPWRG4 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 20 volts
View Details
2 suppliers
20MHz 18V Analog Switch and Multiplexer IC - 747-CD4051BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 20 MHz
View Details
2 suppliers