1 Circuit IC Switch 2:1 6.5Ohm SOT-23-8
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | V62/11608-01XETR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 5.5 volts |
| Ron | 6.5 ohms |
| Bandwidth | 190 MHz |
| tON | 220 ns |