Texas Instruments TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVRG4

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3166DBVRG4 - Texas Instruments
Dallas, TX, United States
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3166DBVRG4
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVRG4
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4 - 213507-TS5A3166DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4
213507-TS5A3166DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4 213507-TS5A3166DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 213507-TS5A3166DBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 11.5ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213507-TS5A3166DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Charge Injection: 1pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7ns, 11.5ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3166DBVRG4
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3166DBVRG4
0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SOT-23 -40 to 85 Product overview: TS5A3166DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVRG4 can be used for catalog matching and distributor lookup.

0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SOT-23 -40 to 85 Product overview: TS5A3166DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRG4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRG4-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRG4
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRG4
Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRG4
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3166DBVRG4 213507-TS5A3166DBVRG4 747-TS5A3166DBVRG4 TS5A3166DBVRG4-ND TS5A3166DBVRG4 TS5A3166DBVRG4
Product Name TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRG4 SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.1 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4316 High Speed CMOS Logic Quad Analog Switch with Level Translation - CD54HC4316F3A - Texas Instruments
Specs
Switch Type 4 x SPST (4 x 1:1)
Operating Temperature -55 to 125 C (-67 to 257 F)
Logic Family HC
View Details
3 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BMT - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BPW - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers