Texas Instruments TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DBVRG4

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3167DBVRG4 - Texas Instruments
Dallas, TX, United States
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3167DBVRG4
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DBVRG4
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3167DBVRG4
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3167DBVRG4
0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active low) 5-SOT-23 -40 to 85 Product overview: TS5A3167DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DBVRG4 can be used for catalog matching and distributor lookup.

0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active low) 5-SOT-23 -40 to 85 Product overview: TS5A3167DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4 - 1114444-TS5A3167DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4
1114444-TS5A3167DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4 1114444-TS5A3167DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114444-TS5A3167DBVR G4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 150MHz Charge Injection: 6pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114444-TS5A3167DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3167DBVRG4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3167DBVRG4-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3167DBVRG4
Analog Switches, Multiplexers, Demultiplexers TS5A3167DBVRG4
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3167DBVRG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3167DBVRG4
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3167DBVRG4 747-TS5A3167DBVRG4 1114444-TS5A3167DBVRG4 TS5A3167DBVRG4-ND TS5A3167DBVRG4 TS5A3167DBVRG4
Product Name TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVRG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWR - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers