Texas Instruments TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCURG4

Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer - TS5A3359DCURG4 - Texas Instruments
Dallas, TX, United States
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer
TS5A3359DCURG4
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCURG4
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85

1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4 - 1274421-TS5A3359DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4
1274421-TS5A3359DCURG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4 1274421-TS5A3359DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1274421-TS5A3359DCUR G4 Packaging: Tape and Reel Switch Circuit: SP3T -3db Bandwidth: 75MHz Charge Injection: 20pC Crosstalk: -64dB at 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Channel Capacitance (CS(off), CD(off)): 18pF, 54pF Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) On-State Resistance (Maximum): 900mOhm Switch Time (Ton, Toff) (Maximum): 21ns, 10.5ns Current - Leakage (IS(off)) (Maximum): 20nA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless Family Part Number: TS5A3359 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274421-TS5A3359DCURG4
Packaging: Tape and Reel
Switch Circuit: SP3T
-3db Bandwidth: 75MHz
Charge Injection: 20pC
Crosstalk: -64dB at 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Channel Capacitance (CS(off), CD(off)): 18pF, 54pF
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width)
On-State Resistance (Maximum): 900mOhm
Switch Time (Ton, Toff) (Maximum): 21ns, 10.5ns
Current - Leakage (IS(off)) (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless
Family Part Number: TS5A3359
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3359DCURG4
Analog Switch and Multiplexer IC 747-TS5A3359DCURG4
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-VSSOP -40 to 85 Product overview: TS5A3359DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCURG4 can be used for catalog matching and distributor lookup.

1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer 8-VSSOP -40 to 85 Product overview: TS5A3359DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCURG4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3359DCURG4-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCURG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3359DCURG4
IC SWITCH SP3T SINGLE 8VSSOP

IC SWITCH SP3T SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCURG4
Analog Switches, Multiplexers, Demultiplexers TS5A3359DCURG4
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3359DCURG4 1274421-TS5A3359DCURG4 747-TS5A3359DCURG4 TS5A3359DCURG4-ND TS5A3359DCURG4 TS5A3359DCURG4
Product Name TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCURG4 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog Industrial
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.1000 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Analog Switch and Multiplexer IC - 743-54F253DM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Bulk
View Details
2 suppliers