Texas Instruments TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVR

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3166DBVR - Texas Instruments
Dallas, TX, United States
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3166DBVR
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A3166DBVR
200MHz 5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A3166DBVR
200MHz 1:1 Analog Switch, 5V, 0.9Ω, SOT-23-5 Product overview: TS5A3166DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVR can be used for catalog matching and distributor lookup.

200MHz 1:1 Analog Switch, 5V, 0.9Ω, SOT-23-5 Product overview: TS5A3166DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17740-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17740-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17740-1-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17740-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17740-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17740-6-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17740-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17740-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17740-2-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR - 035178-TS5A3166DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR
035178-TS5A3166DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR 035178-TS5A3166DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035178-TS5A3166DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Charge Injection: 1pC Family Name: TS5A3166 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 11.5ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): MAX4626EUK-T; MAX4626EUK; AOZ6115CI; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 035178-TS5A3166DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Charge Injection: 1pC
Family Name: TS5A3166
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7ns, 11.5ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): MAX4626EUK-T; MAX4626EUK; AOZ6115CI;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 459635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
459635P
Multiplexer & Demultiplexer ICs 459635P
SPST Analog Switch TS5A3166DBVR

SPST Analog Switch TS5A3166DBVR

Supplier's Site
Multiplexer & Demultiplexer ICs - 459635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
459635
Multiplexer & Demultiplexer ICs 459635
SPST Analog Switch TS5A3166DBVR

SPST Analog Switch TS5A3166DBVR

Supplier's Site
Multiplexer & Demultiplexer ICs - 1624422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1624422
Multiplexer & Demultiplexer ICs 1624422
SPST Analog Switch TS5A3166DBVR

SPST Analog Switch TS5A3166DBVR

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVR
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVR
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3166DBVR 747-TS5A3166DBVR 296-17740-1-ND 035178-TS5A3166DBVR 459635P 459635 TS5A3166DBVR TS5A3166DBVR
Product Name TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 200MHz 5V SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVR Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.1 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products