4.5-V, 2:1 (SPDT), 10-channel MIPI switch 36-DSBGA -40 to 85 Product overview: TS5MP646NYFPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5MP646NYFPR can be used for catalog matching and distributor lookup.
IC SWITCH SPDT 10 CIRC 36DSBGA
10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
IC SWITCH SPDT 10 CIRC 36DSBGA
10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TS5MP646NYFPR | 296-48835-2-ND | TS5MP646NYFPR | TS5MP646NYFPR |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to ? volts | 1.65 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | 2x1 | |||
| Ron | 9 ohms | 0.1000 ohms | 9 ohms | |
| Bandwidth | 3000 MHz | 3000 MHz | 3000 MHz |