Texas Instruments TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N214PW

Description
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch - TS5N214PW - Texas Instruments
Dallas, TX, United States
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch
TS5N214PW
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N214PW
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-TSSOP -40 to 85

2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - TS5N214PW-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TS5N214PW-ND
Signal Switches, Multiplexers, Decoders TS5N214PW-ND
Multiplexer/Demultip lexer 2 x 1:4 16-TSSOP

Multiplexer/Demultiplexer 2 x 1:4 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214PW - 1274427-TS5N214PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214PW
1274427-TS5N214PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214PW 1274427-TS5N214PW
Manufacturer: Texas Instruments Win Source Part Number: 1274427-TS5N214PW Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TS5N214 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1274427-TS5N214PW
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TS5N214
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
743-TS5N214PW
Dual TSSOP Analog Switch and Multiplexer IC 743-TS5N214PW
10-V, 4:1, 2-channel FET bus switch 16-TSSOP -40 to 85 Product overview: TS5N214PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N214PW can be used for catalog matching and distributor lookup.

10-V, 4:1, 2-channel FET bus switch 16-TSSOP -40 to 85 Product overview: TS5N214PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N214PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5N214PW TS5N214PW-ND 1274427-TS5N214PW 743-TS5N214PW
Product Name TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214PW Dual TSSOP Analog Switch and Multiplexer IC
Configuration 2 x SP4T (2 x 1:4)
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data