Nexperia B.V. Single low-ohmic 8-channel analog switch XS3A4051PWJ

Description
The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). All eight switches share an enable input (E). A HIGH on Ecauses all switches into the high impedance OFF-state, independent of Sn. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A4051 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A4051 allows signals with amplitude up to VCC to be transmitted from Z to Yn or from Yn to Z. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.50 Ω (typical) at VCC = 2.7 V 0.50 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A Low-switching threshold levels Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement
Request a Quote Datasheet
Description
The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). All eight switches share an enable input (E). A HIGH on Ecauses all switches into the high impedance OFF-state, independent of Sn. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A4051 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A4051 allows signals with amplitude up to VCC to be transmitted from Z to Yn or from Yn to Z. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.50 Ω (typical) at VCC = 2.7 V 0.50 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A Low-switching threshold levels Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single low-ohmic 8-channel analog switch - XS3A4051PWJ - Nexperia B.V.
Nijmegen, Netherlands
Single low-ohmic 8-channel analog switch
XS3A4051PWJ
Single low-ohmic 8-channel analog switch XS3A4051PWJ
The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). All eight switches share an enable input (E). A HIGH on Ecauses all switches into the high impedance OFF-state, independent of Sn. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A4051 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A4051 allows signals with amplitude up to VCC to be transmitted from Z to Yn or from Yn to Z. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.50 Ω (typical) at VCC = 2.7 V 0.50 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A Low-switching threshold levels Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement

The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultiplexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). All eight switches share an enable input (E). A HIGH on Ecauses all switches into the high impedance OFF-state, independent of Sn.

Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A4051 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A4051 allows signals with amplitude up to VCC to be transmitted from Z to Yn or from Yn to Z. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals.

Features and benefits

  • Wide supply voltage range from 1.4 V to 4.3 V
  • Very low ON resistance (peak):
    • 1.6 Ω (typical) at VCC = 1.4 V
    • 1.0 Ω (typical) at VCC = 1.65 V
    • 0.55 Ω (typical) at VCC = 2.3 V
    • 0.50 Ω (typical) at VCC = 2.7 V
    • 0.50 Ω (typical) at VCC = 4.3 V
  • Break-before-make switching
  • High noise immunity
  • CMOS low-power consumption
  • Latch-up performance exceeds 100 mA per JESD78 Class II Level A
  • Low-switching threshold levels
  • Control input accepts voltages above supply voltage
  • Very low supply current, even when input is below VCC
  • High current handling capability (350 mA continuous current under 3.3 V supply)
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 contact discharge exceeds 8000 V for switch ports
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Appliances
  • Communication Systems
  • Medical Equipment
  • Analog Sensor Monitoring
  • Audio Routing/Switching
  • Test and Measurement
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A4051PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A4051PWJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A4051PWJTR-ND
1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A4051PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A4051PWJCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A4051PWJCT-ND
1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A4051PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A4051PWJDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A4051PWJDKR-ND
1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - XS3A4051PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
XS3A4051PWJ
Analog Switches, Multiplexers, Demultiplexers XS3A4051PWJ
1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

1 Circuit IC Switch 8:1 900mOhm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number XS3A4051PWJ 1727-XS3A4051PWJTR-ND XS3A4051PWJ
Product Name Single low-ohmic 8-channel analog switch Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.6 volts 1.4 to 4.3 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT403-1 SOT403-1 TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-2815-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
2 suppliers
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852BQ-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 568-8849-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "24-SSOP
View Details
2 suppliers