Texas Instruments TS5A3166-Q1 Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166QDCKRQ1

Description
Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3166-Q1 Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3166QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TS5A3166-Q1 Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3166QDCKRQ1
TS5A3166-Q1 Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166QDCKRQ1
Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 125

Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-38623-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-38623-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-38623-6-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-38623-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-38623-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-38623-1-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-38623-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-38623-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-38623-2-ND
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now Datasheet
Singapore, Singapore
Automotive 5V Analog Switch and Multiplexer IC
747-TS5A3166QDCKRQ1
Automotive 5V Analog Switch and Multiplexer IC 747-TS5A3166QDCKRQ1
1:1 Analog Switch, 5V, 0.9Ω, 1-Ch, AEC-Q100, SC70 Product overview: TS5A3166QDCKRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166QDCKRQ1 can be used for catalog matching and distributor lookup.

1:1 Analog Switch, 5V, 0.9Ω, 1-Ch, AEC-Q100, SC70 Product overview: TS5A3166QDCKRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1 - 937626-TS5A3166QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1
937626-TS5A3166QDCKRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1 937626-TS5A3166QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937626-TS5A3166QDCKR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: TS5A3166 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38623-6, 296-38623-2, 296-38623-1

Manufacturer: Texas Instruments
Win Source Part Number: 937626-TS5A3166QDCKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS5A3166
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38623-6, 296-38623-2, 296-38623-1

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3166QDCKRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3166QDCKRQ1
IC SWITCH SPST SINGLE SC70-5

IC SWITCH SPST SINGLE SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3166QDCKRQ1
Analog Switches, Multiplexers, Demultiplexers TS5A3166QDCKRQ1
1 Circuit IC Switch 1:1 900mOhm SC-70-5

1 Circuit IC Switch 1:1 900mOhm SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3166QDCKRQ1 296-38623-6-ND 747-TS5A3166QDCKRQ1 937626-TS5A3166QDCKRQ1 TS5A3166QDCKRQ1 TS5A3166QDCKRQ1
Product Name TS5A3166-Q1 Automotive 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers Automotive 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166QDCKRQ1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to ? volts
Ron 0.9000 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA
Unlock Full Specs
to access all available technical data