Texas Instruments TS5A9411 10-Ohm SPDT Analog Switch TS5A9411DCKR

Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A9411 10-Ohm SPDT Analog Switch - TS5A9411DCKR - Texas Instruments
Dallas, TX, United States
TS5A9411 10-Ohm SPDT Analog Switch
TS5A9411DCKR
TS5A9411 10-Ohm SPDT Analog Switch TS5A9411DCKR
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22731-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22731-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-22731-1-ND
1 Circuit IC Switch 2:1 9Ohm SC-70-6

1 Circuit IC Switch 2:1 9Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22731-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22731-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-22731-6-ND
1 Circuit IC Switch 2:1 9Ohm SC-70-6

1 Circuit IC Switch 2:1 9Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-22731-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-22731-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-22731-2-ND
1 Circuit IC Switch 2:1 9Ohm SC-70-6

1 Circuit IC Switch 2:1 9Ohm SC-70-6

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8175600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8175600P
Multiplexer & Demultiplexer ICs 8175600P
SPDT Analog Switch 2:1 Mux/Demux SC70-6

SPDT Analog Switch 2:1 Mux/Demux SC70-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 8175600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8175600
Multiplexer & Demultiplexer ICs 8175600
SPDT Analog Switch 2:1 Mux/Demux SC70-6

SPDT Analog Switch 2:1 Mux/Demux SC70-6

Supplier's Site
Multiplexer & Demultiplexer ICs - 1628450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1628450
Multiplexer & Demultiplexer ICs 1628450
SPDT Analog Switch 2:1 Mux/Demux SC70-6

SPDT Analog Switch 2:1 Mux/Demux SC70-6

Supplier's Site
Singapore, Singapore
100MHz 5V Analog Switch and Multiplexer IC
747-TS5A9411DCKR
100MHz 5V Analog Switch and Multiplexer IC 747-TS5A9411DCKR
1ch 2:1 SPDT Analog Switch, 100MHz, 5V, SC70 Product overview: TS5A9411DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A9411DCKR can be used for catalog matching and distributor lookup.

1ch 2:1 SPDT Analog Switch, 100MHz, 5V, SC70 Product overview: TS5A9411DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A9411DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR - 035187-TS5A9411DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR
035187-TS5A9411DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR 035187-TS5A9411DCKR
Manufacturer: Texas Instruments Win Source Part Number: 035187-TS5A9411DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 12.5pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 7ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): ADG779BKSZ-REEL7; TS5A9411DCKT; TS5A9411DCKTG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035187-TS5A9411DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 12.5pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 7ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): ADG779BKSZ-REEL7; TS5A9411DCKT; TS5A9411DCKTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A9411DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A9411DCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A9411DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A9411DCKR
1 Circuit IC Switch 2:1 9Ohm SC-70-6

1 Circuit IC Switch 2:1 9Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A9411DCKR 296-22731-1-ND 8175600P 8175600 747-TS5A9411DCKR 035187-TS5A9411DCKR TS5A9411DCKR TS5A9411DCKR
Product Name TS5A9411 10-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 100MHz 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 5.5 volts 2.25 to 5.5 volts 2.25 to 5.5 volts 2.25 to 5.5 volts
Ron 11.5 ohms 9 ohms 0.0300 ohms 9 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96G4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers