Texas Instruments TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A63157DCKR

Description
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet
Description
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A63157DCKR - Texas Instruments
Dallas, TX, United States
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A63157DCKR
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A63157DCKR
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85

15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A63157DCKR
Analog Switch and Multiplexer IC 747-TS5A63157DCKR
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with overshoot & undershood protection 6-SC70 -40 to 85 Product overview: TS5A63157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A63157DCKR can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with overshoot & undershood protection 6-SC70 -40 to 85 Product overview: TS5A63157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A63157DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21195-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21195-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21195-1-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21195-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21195-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21195-2-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21195-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21195-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21195-6-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR - 1114452-TS5A63157DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR
1114452-TS5A63157DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR 1114452-TS5A63157DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1114452-TS5A63157DCK R Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 371MHz Charge Injection: -21pC Crosstalk: -61dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5ns, 3.4ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 30nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114452-TS5A63157DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 371MHz
Charge Injection: -21pC
Crosstalk: -61dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5ns, 3.4ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TS5A63157DCKR - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, PDSO6

SPDT, 1 Func, 1 Channel, PDSO6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A63157DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A63157DCKR
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A63157DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A63157DCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A63157DCKR 747-TS5A63157DCKR 296-21195-1-ND 1114452-TS5A63157DCKR TS5A63157DCKR TS5A63157DCKR TS5A63157DCKR
Product Name TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DCKR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 6.4 ohms 10 ohms 10 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data