Nexperia B.V. Dual low-ohmic double-pole double-throw analog switch XS3A2467PWJ

Description
The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs (nY0 and nY1) and a common input/output (nZ). The two digital inputs (1S and 2S) are used to select the switch position. 1S is used in selecting the independent inputs/outputs switched to 1Z and 2Z, and 2S is used in selecting the independent inputs/outputs switched to 3Z and 4Z. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A2467 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A2467 allows signals with amplitude up to VCC to be transmitted from nZ to nY0 or nY1; or from nY0 or nY1 to nZ. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.5 Ω (typical) at VCC = 2.7 V 0.5 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A 1.8 V control logic at VCC = 3.6 V Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement
Request a Quote Datasheet
Description
The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs (nY0 and nY1) and a common input/output (nZ). The two digital inputs (1S and 2S) are used to select the switch position. 1S is used in selecting the independent inputs/outputs switched to 1Z and 2Z, and 2S is used in selecting the independent inputs/outputs switched to 3Z and 4Z. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A2467 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A2467 allows signals with amplitude up to VCC to be transmitted from nZ to nY0 or nY1; or from nY0 or nY1 to nZ. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.5 Ω (typical) at VCC = 2.7 V 0.5 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A 1.8 V control logic at VCC = 3.6 V Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual low-ohmic double-pole double-throw analog switch - XS3A2467PWJ - Nexperia B.V.
Nijmegen, Netherlands
Dual low-ohmic double-pole double-throw analog switch
XS3A2467PWJ
Dual low-ohmic double-pole double-throw analog switch XS3A2467PWJ
The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs (nY0 and nY1) and a common input/output (nZ). The two digital inputs (1S and 2S) are used to select the switch position. 1S is used in selecting the independent inputs/outputs switched to 1Z and 2Z, and 2S is used in selecting the independent inputs/outputs switched to 3Z and 4Z. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A2467 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A2467 allows signals with amplitude up to VCC to be transmitted from nZ to nY0 or nY1; or from nY0 or nY1 to nZ. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals. Features and benefits Wide supply voltage range from 1.4 V to 4.3 V Very low ON resistance (peak): 1.6 Ω (typical) at VCC = 1.4 V 1.0 Ω (typical) at VCC = 1.65 V 0.55 Ω (typical) at VCC = 2.3 V 0.5 Ω (typical) at VCC = 2.7 V 0.5 Ω (typical) at VCC = 4.3 V Break-before-make switching High noise immunity CMOS low-power consumption Latch-up performance exceeds 100 mA per JESD78 Class II Level A 1.8 V control logic at VCC = 3.6 V Control input accepts voltages above supply voltage Very low supply current, even when input is below VCC High current handling capability (350 mA continuous current under 3.3 V supply) ESD protection: HBM ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 contact discharge exceeds 8000 V for switch ports Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Appliances Communication Systems Medical Equipment Analog Sensor Monitoring Audio Routing/Switching Test and Measurement

The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultiplexer. It consists of four switches, each with two independent input/outputs (nY0 and nY1) and a common input/output (nZ). The two digital inputs (1S and 2S) are used to select the switch position. 1S is used in selecting the independent inputs/outputs switched to 1Z and 2Z, and 2S is used in selecting the independent inputs/outputs switched to 3Z and 4Z. Schmitt trigger action at the digital inputs makes the circuit tolerant to slower input rise and fall times. Low threshold digital inputs allows this device to be driven by 1.8 V logic levels in 3.3 V applications without significant increase in supply current ICC. This makes it possible for the XS3A2467 to switch 4.3 V signals with a 1.8 V digital controller, eliminating the need for logic level translation. The XS3A2467 allows signals with amplitude up to VCC to be transmitted from nZ to nY0 or nY1; or from nY0 or nY1 to nZ. Its low ON resistance (0.5 Ω) and flatness (0.13 Ω) ensures minimal attenuation and distortion of transmitted signals.

Features and benefits

  • Wide supply voltage range from 1.4 V to 4.3 V
  • Very low ON resistance (peak):
    • 1.6 Ω (typical) at VCC = 1.4 V
    • 1.0 Ω (typical) at VCC = 1.65 V
    • 0.55 Ω (typical) at VCC = 2.3 V
    • 0.5 Ω (typical) at VCC = 2.7 V
    • 0.5 Ω (typical) at VCC = 4.3 V
  • Break-before-make switching
  • High noise immunity
  • CMOS low-power consumption
  • Latch-up performance exceeds 100 mA per JESD78 Class II Level A
  • 1.8 V control logic at VCC = 3.6 V
  • Control input accepts voltages above supply voltage
  • Very low supply current, even when input is below VCC
  • High current handling capability (350 mA continuous current under 3.3 V supply)
  • ESD protection:
    • HBM ANSI/ESDA/JEDEC JS-001 class 3A exceeds 4000 V
    • CDM ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 contact discharge exceeds 8000 V for switch ports
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Appliances
  • Communication Systems
  • Medical Equipment
  • Analog Sensor Monitoring
  • Audio Routing/Switching
  • Test and Measurement
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A2467PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A2467PWJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A2467PWJTR-ND
2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A2467PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A2467PWJCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A2467PWJCT-ND
2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-XS3A2467PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-XS3A2467PWJDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-XS3A2467PWJDKR-ND
2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

2 Circuit IC Switch 2:2 900mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - XS3A2467PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
XS3A2467PWJ
Analog Switches, Multiplexers, Demultiplexers XS3A2467PWJ
2 Circuit IC Switch 2:1 900mOhm 16-TSSOP

2 Circuit IC Switch 2:1 900mOhm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number XS3A2467PWJ 1727-XS3A2467PWJTR-ND XS3A2467PWJ
Product Name Dual low-ohmic double-pole double-throw analog switch Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.6 volts 1.4 to 4.3 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT403-1 SOT403-1 TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB118 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Specs
Supply Voltage (VS) 2.3 to ? volts
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053PW-Q100JTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
4 suppliers