Texas Instruments TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer TS5A3357DCUT

Description
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer - TS5A3357DCUT - Texas Instruments
Dallas, TX, United States
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer
TS5A3357DCUT
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer TS5A3357DCUT
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85

Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32593-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32593-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-32593-1-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32593-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32593-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32593-2-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32593-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32593-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-32593-6-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT - 1114446-TS5A3357DCUT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT
1114446-TS5A3357DCUT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT 1114446-TS5A3357DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1114446-TS5A3357DCUT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP3T -3db Bandwidth: 334MHz Charge Injection: 3.4pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6.5ns, 3.7ns Channel Capacitance(CS off, CD off): 4.5pF, 10.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114446-TS5A3357DCUT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 334MHz
Charge Injection: 3.4pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 4.5pF, 10.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
334MHz 5V Analog Switch and Multiplexer IC
747-TS5A3357DCUT
334MHz 5V Analog Switch and Multiplexer IC 747-TS5A3357DCUT
3:1 Analog Mux, 334MHz BW, 5V, 1-Ch, VSSOP Product overview: TS5A3357DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 334MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 334MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3357DCUT can be used for catalog matching and distributor lookup.

3:1 Analog Mux, 334MHz BW, 5V, 1-Ch, VSSOP Product overview: TS5A3357DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 334MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 334MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3357DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3357DCUT
Analog Switches, Multiplexers, Demultiplexers TS5A3357DCUT
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3357DCUT
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3357DCUT
IC SWITCH SP3T SINGLE 8VSSOP

IC SWITCH SP3T SINGLE 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3357DCUT 296-32593-1-ND 1114446-TS5A3357DCUT 747-TS5A3357DCUT TS5A3357DCUT TS5A3357DCUT
Product Name TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUT 334MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 9 ohms 15 ohms 15 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBTD1G125DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
CD54HC4052 High Speed CMOS Logic Analog Multiplexers/Demultiplexers - 5962-8855601EA - Texas Instruments
Specs
Applications Military
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details