Texas Instruments TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166YZPR

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3166YZPR - Texas Instruments
Dallas, TX, United States
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3166YZPR
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166YZPR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21191-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21191-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21191-1-ND
1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21191-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21191-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21191-6-ND
1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21191-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21191-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21191-2-ND
1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR - 035180-TS5A3166YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR
035180-TS5A3166YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR 035180-TS5A3166YZPR
Manufacturer: Texas Instruments Win Source Part Number: 035180-TS5A3166YZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7ns, 11.5ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035180-TS5A3166YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Charge Injection: 1pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7ns, 11.5ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MHz 5V Analog Switch and Multiplexer IC
747-TS5A3166YZPR
200MHz 5V Analog Switch and Multiplexer IC 747-TS5A3166YZPR
200MHz Analog Switch, SPST, 1-Ch, 0.9Ω, 5V, SMT Product overview: TS5A3166YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166YZPR can be used for catalog matching and distributor lookup.

200MHz Analog Switch, SPST, 1-Ch, 0.9Ω, 5V, SMT Product overview: TS5A3166YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3166YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A3166YZPR
1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)

Buy Now
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 - 815-TS5A3166YZPR - Utmel Electronic Limited
Hong Kong, China
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85
815-TS5A3166YZPR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 815-TS5A3166YZPR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3166YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3166YZPR
IC SWITCH SPST 5DSBGA

IC SWITCH SPST 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number TS5A3166YZPR 296-21191-1-ND 035180-TS5A3166YZPR 747-TS5A3166YZPR TS5A3166YZPR 815-TS5A3166YZPR TS5A3166YZPR
Product Name TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166YZPR 200MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-DSBGA -40 to 85 Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPST SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.8 volts
Ron 1.1 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data