Texas Instruments TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A63157DBVR

Description
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A63157DBVR - Texas Instruments
Dallas, TX, United States
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A63157DBVR
TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A63157DBVR
15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85

15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 370MHz SOT-23 Analog Switch and Multiplexer IC
747-TS5A63157DBVR
5V 370MHz SOT-23 Analog Switch and Multiplexer IC 747-TS5A63157DBVR
1-Ch 2:1 SPDT Analog Switch, 5V, 370MHz, 10R, SOT-23-6 Product overview: TS5A63157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 370MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 370MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A63157DBVR can be used for catalog matching and distributor lookup.

1-Ch 2:1 SPDT Analog Switch, 5V, 370MHz, 10R, SOT-23-6 Product overview: TS5A63157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 370MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 370MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A63157DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR - 125624-TS5A63157DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR
125624-TS5A63157DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR 125624-TS5A63157DBVR
Manufacturer: Texas Instruments Win Source Part Number: 125624-TS5A63157DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 371MHz Charge Injection: -21pC Crosstalk: -61dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5ns, 3.4ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 30nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125624-TS5A63157DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 371MHz
Charge Injection: -21pC
Crosstalk: -61dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5ns, 3.4ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21194-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21194-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21194-6-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21194-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21194-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21194-2-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21194-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21194-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21194-1-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A63157DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A63157DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A63157DBVR
10Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

10Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A63157DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A63157DBVR
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A63157DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A63157DBVR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A63157DBVR 747-TS5A63157DBVR 125624-TS5A63157DBVR 296-21194-6-ND TS5A63157DBVR TS5A63157DBVR TS5A63157DBVR
Product Name TS5A63157 15-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 5V 370MHz SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A63157DBVR Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 6.4 ohms 10 ohms 10 ohms 10 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data