Texas Instruments TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVRE4

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3166DBVRE4 - Texas Instruments
Dallas, TX, United States
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3166DBVRE4
TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3166DBVRE4
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRE4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRE4-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4 - 937625-TS5A3166DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4
937625-TS5A3166DBVRE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4 937625-TS5A3166DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 937625-TS5A3166DBVRE 4 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TS5A3166 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937625-TS5A3166DBVRE4
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS5A3166
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3166DBVRE4
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3166DBVRE4
0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SOT-23 -40 to 85 Product overview: TS5A3166DBVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVRE4 can be used for catalog matching and distributor lookup.

0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SOT-23 -40 to 85 Product overview: TS5A3166DBVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRE4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRE4
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3166DBVRE4
Analog Switches, Multiplexers, Demultiplexers TS5A3166DBVRE4
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3166DBVRE4 TS5A3166DBVRE4-ND 937625-TS5A3166DBVRE4 747-TS5A3166DBVRE4 TS5A3166DBVRE4 TS5A3166DBVRE4
Product Name TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3166DBVRE4 SOT-23 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.1 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data