Texas Instruments TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N214DBQR

Description
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet
Description
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch - TS5N214DBQR - Texas Instruments
Dallas, TX, United States
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch
TS5N214DBQR
TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N214DBQR
2-Bit 1-of-4 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85

2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch 16-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214DBQR - 901223-TS5N214DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214DBQR
901223-TS5N214DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214DBQR 901223-TS5N214DBQR
Manufacturer: Texas Instruments Win Source Part Number: 901223-TS5N214DBQR Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS5N214 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TS5N214DBQRE4-NDR, -TS5N214DBQRG4, 296-23305-2-NDR, TS5N214DBQRG4-ND, -TS5N214DBQRE4, -296-23305-1-ND, 296-23305-6, 296-23305-1, 296-23305-1-NDR, 296-23305-6-NDR, 296-23305-2, -TS5N214DBQRG4-NDR, TS5N214DBQRG4, TS5N214DBQRE4, -TS5N214DBQR-NDR, TS5N214DBQRE4-ND, -296-23305-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901223-TS5N214DBQR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS5N214
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TS5N214DBQRE4-NDR, -TS5N214DBQRG4, 296-23305-2-NDR, TS5N214DBQRG4-ND, -TS5N214DBQRE4, -296-23305-1-ND, 296-23305-6, 296-23305-1, 296-23305-1-NDR, 296-23305-6-NDR, 296-23305-2, -TS5N214DBQRG4-NDR, TS5N214DBQRG4, TS5N214DBQRE4, -TS5N214DBQR-NDR, TS5N214DBQRE4-ND, -296-23305-1-NDR

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Analog Switch and Multiplexer IC
743-TS5N214DBQR
Dual SSOP Analog Switch and Multiplexer IC 743-TS5N214DBQR
10-V, 4:1, 2-channel FET bus switch 16-SSOP -40 to 85 Product overview: TS5N214DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N214DBQR can be used for catalog matching and distributor lookup.

10-V, 4:1, 2-channel FET bus switch 16-SSOP -40 to 85 Product overview: TS5N214DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N214DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-23305-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-23305-2-ND
Signal Switches, Multiplexers, Decoders 296-23305-2-ND
Multiplexer/Demultip lexer 2 x 1:4 16-SSOP

Multiplexer/Demultiplexer 2 x 1:4 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TS5N214DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TS5N214DBQR
Logic - Signal Switches, Multiplexers, Decoders TS5N214DBQR
IC MUX/DEMUX 2 X 1:4 16SSOP

IC MUX/DEMUX 2 X 1:4 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5N214DBQR 901223-TS5N214DBQR 743-TS5N214DBQR 296-23305-2-ND TS5N214DBQR
Product Name TS5N214 2-Bit 1-of-4 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N214DBQR Dual SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 1:4
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products