Texas Instruments TS5N118 1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N118DBQR

Description
1-of-8 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet
Description
1-of-8 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5N118 1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch - TS5N118DBQR - Texas Instruments
Dallas, TX, United States
TS5N118 1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch
TS5N118DBQR
TS5N118 1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch TS5N118DBQR
1-of-8 Fet Multiplexer/Demultip lexer High-Bandwidth Bus Switch 16-SSOP -40 to 85

1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch 16-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - TS5N118DBQR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
TS5N118DBQR-ND
Signal Switches, Multiplexers, Decoders TS5N118DBQR-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SSOP

Multiplexer/Demultiplexer 1 x 8:1 16-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N118DBQR - 806335-TS5N118DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N118DBQR
806335-TS5N118DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N118DBQR 806335-TS5N118DBQR
Manufacturer: Texas Instruments Win Source Part Number: 806335-TS5N118DBQR Packaging: Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: TS5N118

Manufacturer: Texas Instruments
Win Source Part Number: 806335-TS5N118DBQR
Packaging: Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: TS5N118

Buy Now
Singapore, Singapore
SSOP Analog Switch and Multiplexer IC
743-TS5N118DBQR
SSOP Analog Switch and Multiplexer IC 743-TS5N118DBQR
10-V, 8:1, 1-channel general-purpose FET bus switch 16-SSOP -40 to 85 Product overview: TS5N118DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N118DBQR can be used for catalog matching and distributor lookup.

10-V, 8:1, 1-channel general-purpose FET bus switch 16-SSOP -40 to 85 Product overview: TS5N118DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TS5N118DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TS5N118DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TS5N118DBQR
Logic - Signal Switches, Multiplexers, Decoders TS5N118DBQR
IC MUX/DEMUX 1 X 8:1 16SSOP

IC MUX/DEMUX 1 X 8:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5N118DBQR TS5N118DBQR-ND 806335-TS5N118DBQR 743-TS5N118DBQR TS5N118DBQR
Product Name TS5N118 1-of-8 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - TS5N118DBQR SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details