10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1-Ch SPDT Analog Switch, 5.5V, 100MHz, SC70 Product overview: TS5A9411DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A9411DCKT can be used for catalog matching and distributor lookup.
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A9411DCKT | 296-32596-6-ND | 747-TS5A9411DCKT | TS5A9411DCKT | TS5A9411DCKT |
| Product Name | TS5A9411 10-Ohm SPDT Analog Switch | Analog Switches, Multiplexers, Demultiplexers | 5.5V 100MHz Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPDT | ||||
| Supply Voltage (VS) | 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts | ||
| Ron | 11.5 ohms | 9 ohms | 0.0300 ohms | 9 ohms | |
| Min Operating Current | 1.00E-5 mA | 1.00E-5 mA |