The TS5N412PWR is a high-bandwidth, 4-bit, 1-of-2 FET multiplexer/demultip
4-Bit 1-of-2 Fet Multiplexer/Demultip
4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
8-Bit 1:2 FET Mux/Demux, 25MHz, 5V, TSSOP Product overview: TS5N412PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 25MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5N412PWR can be used for catalog matching and distributor lookup.
IC FET MUX/DEMUX SGL 16TSSOP
4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5N412PWR | TS5N412PWR-ND | 747-TS5N412PWR | TS5N412PWR | TS5N412PWR |
| Product Name | TS5N412 4-Bit 1-of-2 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch | Analog Switches, Multiplexers, Demultiplexers | 8-bit 25MHz 5V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4 x SPDT (4 x 1:2) | 2x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | ||
| Ron | 3 ohms | 12.5 ohms | 12.5 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |