Texas Instruments TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DBVR

Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch - TS5A3167DBVR - Texas Instruments
Dallas, TX, United States
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch
TS5A3167DBVR
TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch TS5A3167DBVR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A3167DBVR
200MHz 5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A3167DBVR
1:1 Analog Switch IC, 200MHz BW, 5V, SOT-23-5 Product overview: TS5A3167DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DBVR can be used for catalog matching and distributor lookup.

1:1 Analog Switch IC, 200MHz BW, 5V, SOT-23-5 Product overview: TS5A3167DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3167DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR - 035181-TS5A3167DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR
035181-TS5A3167DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR 035181-TS5A3167DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035181-TS5A3167DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 150MHz Charge Injection: 6pC Family Name: TS5A3167 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): ADG702BRJ; ADG702BRJZ-REEL7; ADG702BRJZ-500RL7; MAX4646EUK+T; PI5A122TEX; TS5A3167DBVR; TS5A3167DBVRE4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 035181-TS5A3167DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Family Name: TS5A3167
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): ADG702BRJ; ADG702BRJZ-REEL7; ADG702BRJZ-500RL7; MAX4646EUK+T; PI5A122TEX; TS5A3167DBVR; TS5A3167DBVRE4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17752-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17752-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17752-2-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17752-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17752-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17752-6-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17752-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17752-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17752-1-ND
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3167DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A3167DBVR
1 Circuit IC Switch 1:1 900mOhm SOT-23-5

1 Circuit IC Switch 1:1 900mOhm SOT-23-5

Buy Now
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 - 815-TS5A3167DBVR - Utmel Electronic Limited
Hong Kong, China
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
815-TS5A3167DBVR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 815-TS5A3167DBVR
1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3167DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3167DBVR
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number TS5A3167DBVR 747-TS5A3167DBVR 035181-TS5A3167DBVR 296-17752-2-ND TS5A3167DBVR 815-TS5A3167DBVR TS5A3167DBVR
Product Name TS5A3167 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 200MHz 5V SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167DBVR Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85 Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPST SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.8 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data