2 Circuit IC Switch 1:1 20Ohm 8-MSOPB
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056365-XC74WL4066SR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ MkHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-MSOPB
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 8.5ns, 20ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NOX2 20OHM 8MSOPB Product overview: XC74WL4066SR from Torex Semiconductor Ltd. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-XC74WL4066SR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 20Ohm 8-MSOPB
IC SWITCH ANLG DUAL 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | XC74WL4066SR-ND | 056365-XC74WL4066SR | 747-XC74WL4066SR | XC74WL4066SR | XC74WL4066SR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - XC74WL4066SR | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Ron | 20 ohms | 20 ohms | |||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |