0.75-Ohm SPDT Analog Switch With Input Logic Translation 8-DSBGA -40 to 85
1-Ch SPDT Analog Switch, 0.75Ω, 5V, 43MHz, Surface Mount Product overview: TS5A6542YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 43MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 5V, 43MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A6542YZPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114453-TS5A6542YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 43MHz
Charge Injection: 15pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 25ns, 20ns
Channel Capacitance(CS off, CD off): 37pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 750mOhm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 750mOhm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 750mOhm 8-DSBGA (1.9x0.9)
SPDT, 1 Func, 1 Channel
IC SWITCH SPDT 8DSBGA
1 Circuit IC Switch 2:1 750mOhm 8-DSBGA (1.9x0.9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A6542YZPR | 747-TS5A6542YZPR | 1114453-TS5A6542YZPR | 296-21920-1-ND | TS5A6542YZPR | TS5A6542YZPR | TS5A6542YZPR |
| Product Name | TS5A6542 0.75-Ohm SPDT Analog Switch With Input Logic Translation | SMD 5V 43MHz Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A6542YZPR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPDT | ||||||
| Supply Voltage (VS) | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts | |||
| Ron | 0.7500 ohms | 0.7500 ohms | 0.0500 ohms | 0.7500 ohms | |||
| Min Operating Current | 5.50E-5 mA | 5.50E-6 mA |