Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR TUSB564RNQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937892-TUSB564RNQR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB564 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52184-1, 296-52184-2, TUSB564RNQR-ND, 296-52184-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937892-TUSB564RNQR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB564 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52184-1, 296-52184-2, TUSB564RNQR-ND, 296-52184-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR - 937892-TUSB564RNQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR
937892-TUSB564RNQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR 937892-TUSB564RNQR
Manufacturer: Texas Instruments Win Source Part Number: 937892-TUSB564RNQR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB564 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52184-1, 296-52184-2, TUSB564RNQR-ND, 296-52184-6

Manufacturer: Texas Instruments
Win Source Part Number: 937892-TUSB564RNQR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB564
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52184-1, 296-52184-2, TUSB564RNQR-ND, 296-52184-6

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-TUSB564RNQR
Analog Switch and Multiplexer IC 743-TUSB564RNQR
USB TYPE-C™ DP Alt Mode Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB564RNQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TUSB564RNQR can be used for catalog matching and distributor lookup.

USB TYPE-C™ DP Alt Mode Linear Redriver Crosspoint Switch for Sink Side 40-WQFN 0 to 70 Product overview: TUSB564RNQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TUSB564RNQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-52184-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-52184-2-ND
Signal Switches, Multiplexers, Decoders 296-52184-2-ND
Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-52184-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-52184-1-ND
Signal Switches, Multiplexers, Decoders 296-52184-1-ND
Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-52184-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-52184-6-ND
Signal Switches, Multiplexers, Decoders 296-52184-6-ND
Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Crosspoint Switch 1 x 4:4 40-WQFN (6x4)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TUSB564RNQR
Logic - Signal Switches, Multiplexers, Decoders TUSB564RNQR
IC CROSSPOINT SW 1 X 4:4 40WQFN

IC CROSSPOINT SW 1 X 4:4 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number 937892-TUSB564RNQR 743-TUSB564RNQR 296-52184-2-ND TUSB564RNQR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TUSB564RNQR Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data