Texas Instruments TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DBVR

Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch - TS5A4595DBVR - Texas Instruments
Dallas, TX, United States
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch
TS5A4595DBVR
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DBVR
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17707-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17707-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17707-1-ND
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17707-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17707-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17707-2-ND
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17707-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17707-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17707-6-ND
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now Datasheet
Singapore, Singapore
450MHz 5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A4595DBVR
450MHz 5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A4595DBVR
450MHz SPST Analog Switch, 5V, 1-Ch, SOT-23-5 Product overview: TS5A4595DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DBVR can be used for catalog matching and distributor lookup.

450MHz SPST Analog Switch, 5V, 1-Ch, SOT-23-5 Product overview: TS5A4595DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MHz, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR - 081819-TS5A4595DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR
081819-TS5A4595DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR 081819-TS5A4595DBVR
Manufacturer: Texas Instruments Win Source Part Number: 081819-TS5A4595DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 450MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 14ns Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4517CUK+T; TS12A4515DBVR; TS12A4517DBVR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081819-TS5A4595DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 450MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 17ns, 14ns
Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4517CUK+T; TS12A4515DBVR; TS12A4517DBVR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A4595DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A4595DBVR
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A4595DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A4595DBVR
1 Circuit IC Switch 1:1 8Ohm SOT-23-5

1 Circuit IC Switch 1:1 8Ohm SOT-23-5

Buy Now
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A4595DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A4595DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A4595DBVR
8Ω 1 SPST(SPST)-Normally closed SOT-23-5 Analog Switches / Multiplexers ROHS

8Ω 1 SPST(SPST)-Normally closed SOT-23-5 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A4595DBVR 296-17707-1-ND 747-TS5A4595DBVR 081819-TS5A4595DBVR TS5A4595DBVR TS5A4595DBVR TS5A4595DBVR
Product Name TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers 450MHz 5V SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DBVR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 2.7 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 9.5 ohms 8 ohms 8 ohms 8 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
8-bit QSOP Analog Switch and Multiplexer IC - 743-74CBTLV3245ADBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers