Single-Channel 8-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
5-V, 1:1 (SPST), 1-channel general-purpose analog switch (active high) 5-SOT-23 -40 to 85 Product overview: TS5A4594DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4594DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056025-TS5A4594DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 450MHz
Charge Injection: 2pC
Family Name: TS5A4594
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 17ns, 14ns
Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4645EUK-T; ADG701BRJZ-REEL; ADG701BRJ-REEL; MAX4626EUK-T; MAX4516EUK+T; ISL84516CH-T; MAX4594DBVRE4; TS5A4594DBVR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 8Ohm SOT-23-5
1 Circuit IC Switch 1:1 8Ohm SOT-23-5
1 Circuit IC Switch 1:1 8Ohm SOT-23-5
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 8Ohm SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A4594DBVR | 747-TS5A4594DBVR | 056025-TS5A4594DBVR | 296-17705-6-ND | TS5A4594DBVR | TS5A4594DBVR |
| Product Name | TS5A4594 Single-Channel 8-Ohm SPST Analog Switch | SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4594DBVR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 9.5 ohms | 8 ohms | 8 ohms | |||
| Min Operating Current | 1.00E-5 mA | 1.00E-5 mA |