DigiKey Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
- RF Receiver 42MHz ~ 870MHz PCB, Surface Mount 24-QFN (3x3)
- RF Receiver FSK 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP
- RF Receiver FSK, GFSK, OOK 284MHz ~ 350MHz, 350MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)
- RF Receiver Galileo, GLONASS, GNSS, GPS -165dBm 9.6kbps
- RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 16-SOIC
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
2.4k Modem V.22, V23, V.32, V.34, V.90, Bell 103, Bell 212A 8-SOIC-EP
2.4k Modem V.90 16-SOIC
33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
33.6k Modem V.21, V.22, V.23, V.29, V.32, V.34, Bell 103, Bell 212A 24-TSSOP
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 16-SOIC
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
E878K3-A MODULE V13-2.4.0-N115
EZRadio® RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)
EZRadio® RF Receiver FSK, GFSK, OOK 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)
EZRadio® RF Receiver FSK, GFSK, OOK 315MHz ~ 917MHz -113dBm 120kbps PCB, Surface Mount 20-QFN (3x3)
EZRadio® RF Receiver OOK 315MHz, 434MHz -110dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
EZRadioPRO® RF Receiver FSK, GFSK, MSK, ASK, OOK 142MHz ~ 1.05GHz -126dBm 1Mbps PCB, Surface Mount 20-QFN (4x4)
EZRadioPRO® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4)
FM RF Receiver GPS 1575.42MHz -161dB Module
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz SIGFOX™, Wireless M-Bus 413MHz ~ 479MHz, 826MHz ~ 958MHz 24-VFQFN Exposed Pad
IC RF TxRx + MCU Bluetooth 32MHz 42-LFLGA Exposed Pad
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 36-SMD Module
IC RF TxRx + MCU Bluetooth, General ISM > 1GHz Bluetooth v4.1 2.4GHz 48-WFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz 36-WFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-WFQFN Exposed Pad
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad
IC RF TxRx Only 36-TFBGA
IC RF TxRx Only 802.15.4 SIGFOX™ 452MHz ~ 527MHz, 904MHz ~ 1055MHz 24-VFQFN Exposed Pad
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 20-VFQFN Exposed Pad
IC RF TxRx Only Cellular GSM, GPRS 850MHz, 900MHz, 1.8GHz, 1.9GHz 32-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 240MHz ~ 930MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz 900MHz 64-LQFP
IC RF TxRx Only General ISM < 1GHz 900MHz ~ 960MHz 20-VFQFN Exposed Pad
IC RF TxRx Only General ISM < 1GHz SIGFOX™, Wireless M-Bus 24-VFQFN Exposed Pad
IC RF TXRX+MCU BLUETOOTH 42LFLGA
IC RF TXRX+MCU ISM<1GHZ 42LGA
Jupiter RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Jupiter RF Receiver GNSS, GPS -165dBm PCB, Surface Mount 34-LGA (4.7x4.7)
M10 GNSS LGA PATCH ANTENNA MOD
Modem 24-QFN (4x4)
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 16-SOIC
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP
Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Modem V.32 24-TSSOP
Modem V.34 16-SOIC
Modem V.34 24-TSSOP
Modem V.34, V.92 38-QFN (5x7)
Modem V.90 16-SOIC
MODULE SE868K5 GNSS L1
MODULE SE868K5-D GNSS
MODULE SE868SY-D GNSS
PROGRAMMABLE VOICE DAA SOLUTIONS
R4 RF Receiver GPS 1575.42MHz -160dBm PCB, Surface Mount Module
Receiver, ADC SPI 20-QFN (4x4)
RF RX FSK/GFSK 315-917MHZ 20QFN
RM RF Receiver GPS 1575.42MHz -161dB Module
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP
SAM-M8Q RF Receiver Galileo, GLONASS, GPS 1.575GHz, 1.602GHz -165dBm 400kbps
SE868K5-D MODULE V15-1.2.0 N115
SE868K5-SF MODULE V15-1.2.0 N115
SE868SY-D MODULE FW1.3.0-N115 L1
SE868SY-SF FW V50-1.3.0-N115 L1-
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module
SI32261-C-ZM2
SI32261-C-ZM2R
SI3228X DUAL PROSLIC DEVICES, IN
SI4362 RF Receiver FSK, GFSK, GMSK, MSK, OOK 142MHz ~ 1.05GHz -126dBm 1Mbps PCB, Surface Mount 20-QFN (4x4)
SiGe RF Receiver Galileo, GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
SR RF Receiver GPS 1575.42MHz -159dBm On-Board, Patch, MMCX Module
Telecom IC 20-TSSOP
Telecom IC 36-QFN (5x6)
Telecom IC 40-QFN (6x6)
Telecom IC 48-QFN (7x7)
Telecom IC 56-QFN (8x8)
Telecom IC Direct Access Arrangement (DAA) 16-SOIC
Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Telecom IC Direct Access Arrangement (DAA) 20-QFN (3x3)
Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Telecom IC Direct Access Arrangement (DAA) 24-QFN (4x4)
Telecom IC Single-Chip Solution 56-QFN (8x8)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 16-SOIC
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 36-QFN (5x6)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 47-QFN/LGA (6x8)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 50-QFN (6x8)
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Telecom IC
Transceiver Module

<< Prev Next >>