TE Connectivity RF Receivers RXM-GPS-SG-T

Description
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module
Request a Quote Datasheet
Description
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-GPS-SG-T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-GPS-SG-T-ND
RF Receivers RXM-GPS-SG-T-ND
SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module

SG RF Receiver GPS 1575.42MHz -159dBm PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-GPS-SG-T-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V; 3.6V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3211-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details