Skyworks Solutions, Inc.
Telecom
SI32182-A-FM
Description
Telecom IC 36-QFN (5x6)
Request a Quote
Email Supplier
Datasheet
Description
Telecom IC 36-QFN (5x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
336-5392-ND |
|
Product Name
|
Telecom |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details