Silicon Labs RF Transceiver ICs SI1003-E-GM2R

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1003-E-GM2R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI1003-E-GM2R-ND
RF Transceiver ICs SI1003-E-GM2R-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SI1003-E-GM2R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI1003-E-GM2R
RF Transceiver ICs SI1003-E-GM2R
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SI1003-E-GM2R-ND SI1003-E-GM2R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology EZRadioPro EZRadioPro
Features RoHS
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - CY8C4127FNI-BL483TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32FP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4741-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details