Silicon Labs RF Transceiver ICs SI1013-C-GM2R

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1013-C-GM2R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI1013-C-GM2R-ND
RF Transceiver ICs SI1013-C-GM2R-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI1013-C-GM2R-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology EZRadioPro
Features RoHS
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4735-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details