TE Connectivity RF Receivers RXM-GPS-FM-T

Description
FM RF Receiver GPS 1575.42MHz -161dB Module
Request a Quote Datasheet
Description
FM RF Receiver GPS 1575.42MHz -161dB Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 343-RXM-GPS-FM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FM RF Receiver GPS 1575.42MHz -161dB Module

FM RF Receiver GPS 1575.42MHz -161dB Module

Buy Now Datasheet
RF Receivers - 343-RXM-GPS-FM-TCT-ND - DigiKey
Thief River Falls, MN, United States
FM RF Receiver GPS 1575.42MHz -161dB Module

FM RF Receiver GPS 1575.42MHz -161dB Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 343-RXM-GPS-FM-TDKR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details
CC2590 2.4 GHz Range Extender - CC2590RGVT - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
View Details
2 suppliers