HP3 RF Receiver FM, FSK 902MHz ~ 928MHz -100dBm 56kbps Through Hole 18-SIP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | RXM-900-HP3-PPS_-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 902 to 928 MHz |
| Data Rate | 56 kbps |
| Bias Current | 18 mA |