Skyworks Solutions, Inc. Modems - ICs and Modules SI2400-FS

Description
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - 336-5565-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
336-5565-ND
Modems - ICs and Modules 336-5565-ND
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 16-SOIC

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5565-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2400 MHz
View Details