Skyworks Solutions, Inc. Modems - ICs and Modules SI2493-D-FT

Description
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet
Description
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI2493-D-FT-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI2493-D-FT-ND
Modems - ICs and Modules SI2493-D-FT-ND
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP

Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI2493-D-FT-ND
Product Name Modems - ICs and Modules
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32287-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 34P3402AGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details