Skyworks Solutions, Inc. Modems - ICs and Modules SI2404-C-FTR

Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI2404-C-FTR-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI2404-C-FTR-ND
Modems - ICs and Modules SI2404-C-FTR-ND
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI2404-C-FTR-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details