NXP Semiconductors RF Receivers SA605D/01,112

Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
Request a Quote Datasheet
Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 568-1203-5-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
568-1203-5-ND
RF Receivers 568-1203-5-ND
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO

SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-1203-5-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - SI4749-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 24 mA
View Details