NXP Semiconductors RF Receivers SA605DK,112

Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP
Request a Quote Datasheet
Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 568-1101-5-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
568-1101-5-ND
RF Receivers 568-1101-5-ND
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP

SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-1101-5-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4744-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details