Silicon Labs RF Transceiver ICs SI4420-D1-FT

Description
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-1630-5-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-1630-5-ND
RF Transceiver ICs 336-1630-5-ND
"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"

"IC RF TxRx Only General ISM < 1GHz 315MHz, 434MHz, 868MHz, 915MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transceiver ICs - SI4420-D1-FT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SI4420-D1-FT
RF Transceiver ICs SI4420-D1-FT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-1630-5-ND SI4420-D1-FT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Operating Frequency 315 to 915 MHz
Data Rate 256 kbps 256 kbps
Bias Current 11 to 13 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - AS211-334 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 100 to 4000 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
CC110L Value Line Transceiver - CC110LRGPT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Tx 12 #
View Details
3 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details