NXP Semiconductors RF Receivers SA605D/01,118

Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
Request a Quote Datasheet
Description
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 568-13251-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
568-13251-2-ND
RF Receivers 568-13251-2-ND
SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO

SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-13251-2-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 863-SI47962A0GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
2 suppliers