Skyworks Solutions, Inc. RF Receivers SE4110L-R

Description
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet
Description
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 863-1351-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
863-1351-2-ND
RF Receivers 863-1351-2-ND
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)

SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 863-1351-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Bias Current 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6105SRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Receivers - 863-SI47957A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details