Skyworks Solutions, Inc. Modems - ICs and Modules SI2404-D-FSR

Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet
Description
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - SI2404-D-FSR-ND - DigiKey
Thief River Falls, MN, United States
Modems - ICs and Modules
SI2404-D-FSR-ND
Modems - ICs and Modules SI2404-D-FSR-ND
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI2404-D-FSR-ND
Product Name Modems - ICs and Modules
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI32193-A-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details