TE Connectivity RF Receivers RXM-GPS-RM-T

Description
RM RF Receiver GPS 1575.42MHz -161dB Module
Request a Quote Datasheet
Description
RM RF Receiver GPS 1575.42MHz -161dB Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RXM-GPS-RM-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-GPS-RM-TTR-ND
RF Receivers RXM-GPS-RM-TTR-ND
RM RF Receiver GPS 1575.42MHz -161dB Module

RM RF Receiver GPS 1575.42MHz -161dB Module

Buy Now Datasheet
RF Receivers - RXM-GPS-RM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RM RF Receiver GPS 1575.42MHz -161dB Module

RM RF Receiver GPS 1575.42MHz -161dB Module

Buy Now Datasheet
RF Receivers - RXM-GPS-RM-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
RXM-GPS-RM-TCT-ND
RF Receivers RXM-GPS-RM-TCT-ND
RM RF Receiver GPS 1575.42MHz -161dB Module

RM RF Receiver GPS 1575.42MHz -161dB Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number RXM-GPS-RM-TTR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - 863-SI47957A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details