Silicon Labs RF Transceiver ICs SI1064-A-GMR

Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1064-A-GMR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI1064-A-GMR-ND
RF Transceiver ICs SI1064-A-GMR-ND
IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI1064-A-GMR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 283 to 960 MHz
Data Rate 500 kbps
Bias Current 10.7 to 13.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-QGAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4624-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details