Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2435-D2-FTR
Description
Modem V.34 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
Modem V.34 24-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SI2435-D2-FTR-ND |
|
Product Name
|
Modems - ICs and Modules |
|
Package Type
|
"24-TSSOP (0.173"", 4.40mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
38-VFQFN Exposed Pad
View Details