Silicon Labs RF Transceiver ICs SI1026-B-GM3R

Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1026-B-GM3R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SI1026-B-GM3R-ND
RF Transceiver ICs SI1026-B-GM3R-ND
IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI1026-B-GM3R-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology EZRadioPro
Operating Frequency 240 to 960 MHz
Data Rate 256 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BGT24AR4E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 24000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers